DME Company Micromag Rare Earth Magnet Waterline Filters MMREF Series

Description
The RARE EARTH ADVANTAGE Micromag has numerous advantages:- • Sub micron filtration efficiency; if the particle is magnetic, the Micromag will remove it. • No loss of fluid due to changing oil-sodden cartridges. • No pressure drop, even when fully loaded with contamination due to the patent-pending magnetic circuit design. • No consumables required... ever! Once purchased the unit does not require ongoing spend, resulting in lower operating costs. • No maintenance required, only periodic operator intervention to clean. • Reduced environmental impact, all you are left with is metallic material, - no need to dispose of dirty cartridges! • Capable of removing abrasives & non-magnetic material by means of heterocoagulation. • Reduced downtime, increased productivity. • Visual inspection of fluid being filtered.
Datasheet
Description
The RARE EARTH ADVANTAGE Micromag has numerous advantages:- • Sub micron filtration efficiency; if the particle is magnetic, the Micromag will remove it. • No loss of fluid due to changing oil-sodden cartridges. • No pressure drop, even when fully loaded with contamination due to the patent-pending magnetic circuit design. • No consumables required... ever! Once purchased the unit does not require ongoing spend, resulting in lower operating costs. • No maintenance required, only periodic operator intervention to clean. • Reduced environmental impact, all you are left with is metallic material, - no need to dispose of dirty cartridges! • Capable of removing abrasives & non-magnetic material by means of heterocoagulation. • Reduced downtime, increased productivity. • Visual inspection of fluid being filtered.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micromag Rare Earth Magnet Waterline Filters - MMREF Series - DME Company
Madison Heights, MI, USA
Micromag Rare Earth Magnet Waterline Filters
MMREF Series
Micromag Rare Earth Magnet Waterline Filters MMREF Series
The RARE EARTH ADVANTAGE Micromag has numerous advantages:- • Sub micron filtration efficiency; if the particle is magnetic, the Micromag will remove it. • No loss of fluid due to changing oil-sodden cartridges. • No pressure drop, even when fully loaded with contamination due to the patent-pending magnetic circuit design. • No consumables required... ever! Once purchased the unit does not require ongoing spend, resulting in lower operating costs. • No maintenance required, only periodic operator intervention to clean. • Reduced environmental impact, all you are left with is metallic material, - no need to dispose of dirty cartridges! • Capable of removing abrasives & non-magnetic material by means of heterocoagulation. • Reduced downtime, increased productivity. • Visual inspection of fluid being filtered.

The RARE EARTH ADVANTAGE
Micromag has numerous advantages:-
• Sub micron filtration efficiency; if the particle is magnetic,
the Micromag will remove it.
• No loss of fluid due to changing oil-sodden cartridges.
• No pressure drop, even when fully loaded with contamination
due to the patent-pending magnetic circuit design.
• No consumables required... ever! Once purchased the unit
does not require ongoing spend, resulting in lower operating costs.
• No maintenance required, only periodic operator intervention to clean.
• Reduced environmental impact, all you are left with is metallic material,
- no need to dispose of dirty cartridges!
• Capable of removing abrasives & non-magnetic material
by means of heterocoagulation.
• Reduced downtime, increased productivity.
• Visual inspection of fluid being filtered.

Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Filter Elements
Product Number MMREF Series
Product Name Micromag Rare Earth Magnet Waterline Filters
Configuration In-line
Flow Full Flow
Application / Industry Molding Applications
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-164-S - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details
Water Filter Cartridges - 2755949 - RS Components, Ltd.
Specs
Filtration Product Water
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details