Samtec Inc. Socket, 2.54Mm, 2X25Way; Connector Systems Samtec IPT1-125-05-S-D

Description
SOCKET, 2.54MM, 2X25WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Description
SOCKET, 2.54MM, 2X25WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 2X25Way from Samtec, part number 85T5086, features a shrouded design suitable for board-to-board applications. It has a pitch spacing of 2.54mm and consists of 50 contacts arranged in two rows. The connector supports both surface mount and through-hole termination types, with an operating temperature range of -55°C to +125°C when using gold plating. The contact materials are phosphor bronze, with options for tin or gold plating over nickel. The voltage rating is 775 VAC/1095 VDC, and it is RoHS compliant. The connector also offers various lead styles and options, including locking clips and alignment pins, enhancing its versatility for different applications.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 2X25Way from Samtec, part number 85T5086, features a shrouded design suitable for board-to-board applications. It has a pitch spacing of 2.54mm and consists of 50 contacts arranged in two rows. The connector supports both surface mount and through-hole termination types, with an operating temperature range of -55°C to +125°C when using gold plating. The contact materials are phosphor bronze, with options for tin or gold plating over nickel. The voltage rating is 775 VAC/1095 VDC, and it is RoHS compliant. The connector also offers various lead styles and options, including locking clips and alignment pins, enhancing its versatility for different applications.

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, 2X25Way; Connector Systems Samtec - 85T5086 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X25Way; Connector Systems Samtec
85T5086
Socket, 2.54Mm, 2X25Way; Connector Systems Samtec 85T5086
SOCKET, 2.54MM, 2X25WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

SOCKET, 2.54MM, 2X25WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T5086
Product Name Socket, 2.54Mm, 2X25Way; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products