Samtec Inc. Socket, 2.54Mm, 2X25Way; Connector Systems Samtec IPT1-125-02-S-D

Description
SOCKET, 2.54MM, 2X25WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, 2X25WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, 2X25Way; Connector Systems Samtec - 84T0335 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X25Way; Connector Systems Samtec
84T0335
Socket, 2.54Mm, 2X25Way; Connector Systems Samtec 84T0335
SOCKET, 2.54MM, 2X25WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

SOCKET, 2.54MM, 2X25WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T0335
Product Name Socket, 2.54Mm, 2X25Way; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10072354-F01-12KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers