Samtec Inc. PCB Headers IPT1-120-01-S-D

Description
Samtec IPT1-120-01-S-D PCB Header
Request a Quote Datasheet
Description
Samtec IPT1-120-01-S-D PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2088773 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2088773
PCB Headers 2088773
Samtec IPT1-120-01-S-D PCB Header

Samtec IPT1-120-01-S-D PCB Header

Supplier's Site
PCB Headers - 2088772 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2088772
PCB Headers 2088772
Samtec IPT1-120-01-S-D PCB Header

Samtec IPT1-120-01-S-D PCB Header

Supplier's Site
Terminals - IPT1-120-01-S-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Socket, 2.54Mm, 2X20Way; Connector Systems Samtec - 11P5111 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X20Way; Connector Systems Samtec
11P5111
Socket, 2.54Mm, 2X20Way; Connector Systems Samtec 11P5111
SOCKET, 2.54MM, 2X20WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

SOCKET, 2.54MM, 2X20WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2088773 IPT1-120-01-S-D 11P5111
Product Name PCB Headers Terminals Socket, 2.54Mm, 2X20Way; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products