.100 Mini Mate Isolated Power Connector
CONN RCPT 40POS 0.1 GOLD PCB Product overview: IPS1-120-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-IPS1-120-01-S-D can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 921350-IPS1-120-01-S
Series: Mini Mate® IPS1
Operating Temperature Range: -55°C ~ 125°C
Features: 40 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Package: Bulk
Mounting: Through Hole
Family Name: IPS1-120
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
CONN RCPT 40POS 0.1 GOLD PCB
SOCKET, 2.54MM, 2X20 POSITION; Connector Systems:Board-to-Boa
SOCKET, 2.54MM, 2X20WAY ROHS COMPLIANT: YES
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | IPS1-120-01-S-D | 315-IPS1-120-01-S-D | 921350-IPS1-120-01-S-D | IPS1-120-01-S-D | 11P5096 | 68AJ1734 |
| Product Name | Pin & Socket Connectors | Electronic Connector | Rectangular Connectors - IPS1-120-01-S-D | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, 2X20 Position; Connector Systems Samtec | Socket, 2.54Mm, 2X20Way Rohs Compliant Samtec |
| Termination | Solder | Solder | ||||
| Voltage Rating | 775 to 1095 volts | 775 to 1095 volts | ||||
| Current Rating | 5.9 amps |