Samtec Inc. Socket, 2Mm, 50 Position; Connector Systems Samtec LS2-125-01-L-D

Description
SOCKET, 2MM, 50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:LS2 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Description
SOCKET, 2MM, 50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:LS2 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, 2Mm, 50 Position; Connector Systems Samtec - 85T5458 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2Mm, 50 Position; Connector Systems Samtec
85T5458
Socket, 2Mm, 50 Position; Connector Systems Samtec 85T5458
SOCKET, 2MM, 50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:LS2 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

SOCKET, 2MM, 50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:LS2 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LS2-125-01-L-D
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LS2-125-01-L-D
CONN SELF-MATE 50POS VERT GOLD

CONN SELF-MATE 50POS VERT GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 85T5458 LS2-125-01-L-D
Product Name Socket, 2Mm, 50 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN6A7 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
2 suppliers
ALTH Rectangular Connectors - 403025M - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details