The Header, 2.54mm, Through Hole Vertical, 20 Position (part number 85T5051) from Samtec is designed for board-to-board connections with a pitch spacing of 2.54mm. It features 20 contacts arranged in 2 rows and is RoHS compliant. The insulator material is black LCP, while the contacts are made of phosphor bronze with options for tin or gold plating over nickel. The operating temperature range is -55°C to +105°C with tin plating and -55°C to +125°C with gold plating. This connector has a voltage rating of 775 VAC and 1095 VDC, with a current rating that varies per contact, ranging from 2.3 A to 5.9 A. The insertion and withdrawal forces for through-hole mounting are 6.0 oz (1.67 N) and 5.0 oz (1.39 N) respectively. Each pin is individually shrouded for enhanced electrical and mechanical protection. The product is available with various lead styles and plating options, making it versatile for different applications.
.100 Mini Mate Isolated Power Connector
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Boa
CONN HEADER VERT 20POS 2.54MM
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | IPT1-110-08-L-D | 85T5051 | IPT1-110-08-L-D |
| Product Name | Terminals | Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Through Hole | Solder | |
| Mounting | Through Hole |