Samtec Inc. Terminals IPT1-110-02-S-D

Description
.100 Mini Mate Isolated Power Connector
Request a Quote
Description
.100 Mini Mate Isolated Power Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 2X10Way from Samtec, part number 84T0323, features a shrouded design suitable for board-to-board applications. It has a pitch spacing of 2.54mm and consists of 20 contacts arranged in 2 rows. The connector is available in both surface mount and through-hole termination types. It is constructed with a black LCP insulator and phosphor bronze contacts, with plating options of tin or gold over nickel. The operating temperature range is -55°C to +105°C with tin plating and -55°C to +125°C with gold plating. The voltage rating is 775 VAC/1095 VDC, and it is RoHS compliant. The connector also offers various lead styles and options, including a locking clip and alignment pin for enhanced mechanical stability. Current ratings per contact vary from 2.3 A to 5.9 A depending on the pin configuration.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 2X10Way from Samtec, part number 84T0323, features a shrouded design suitable for board-to-board applications. It has a pitch spacing of 2.54mm and consists of 20 contacts arranged in 2 rows. The connector is available in both surface mount and through-hole termination types. It is constructed with a black LCP insulator and phosphor bronze contacts, with plating options of tin or gold over nickel. The operating temperature range is -55°C to +105°C with tin plating and -55°C to +125°C with gold plating. The voltage rating is 775 VAC/1095 VDC, and it is RoHS compliant. The connector also offers various lead styles and options, including a locking clip and alignment pin for enhanced mechanical stability. Current ratings per contact vary from 2.3 A to 5.9 A depending on the pin configuration.

Suppliers

Company
Product
Description
Supplier Links
Terminals - IPT1-110-02-S-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Socket, 2.54Mm, 2X10Way; Connector Systems Samtec - 84T0323 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X10Way; Connector Systems Samtec
84T0323
Socket, 2.54Mm, 2X10Way; Connector Systems Samtec 84T0323
SOCKET, 2.54MM, 2X10WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

SOCKET, 2.54MM, 2X10WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IPT1-110-02-S-D 84T0323
Product Name Terminals Socket, 2.54Mm, 2X10Way; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data