Samtec Inc. Socket, 2.54Mm, Right Angle, 2X15 Position; Connector Systems Samtec IPS1-115-01-S-D-RA-PL

Description
SOCKET, 2.54MM, RIGHT ANGLE, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:IPS1 Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, RIGHT ANGLE, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:IPS1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Right Angle, 2X15 Position; Connector Systems Samtec - 85T5014 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Right Angle, 2X15 Position; Connector Systems Samtec
85T5014
Socket, 2.54Mm, Right Angle, 2X15 Position; Connector Systems Samtec 85T5014
SOCKET, 2.54MM, RIGHT ANGLE, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:IPS1 Series RoHS Compliant: Yes

SOCKET, 2.54MM, RIGHT ANGLE, 2X15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:IPS1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T5014
Product Name Socket, 2.54Mm, Right Angle, 2X15 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Dubox ® - 10026805-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1804-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers