Samtec Inc. PCB Sockets IPS1-110-01-S-D

Description
Samtec IPS1-110-01-S-D PCB Socket
Request a Quote Datasheet
Description
Samtec IPS1-110-01-S-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1800400 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800400
PCB Sockets 1800400
Samtec IPS1-110-01-S-D PCB Socket

Samtec IPS1-110-01-S-D PCB Socket

Supplier's Site
PCB Sockets - 1800142 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800142
PCB Sockets 1800142
Samtec IPS1-110-01-S-D PCB Socket

Samtec IPS1-110-01-S-D PCB Socket

Supplier's Site
Pin & Socket Connectors - IPS1-110-01-S-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPS1-110-01-S-D
Pin & Socket Connectors IPS1-110-01-S-D
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Board To Board Connector, Receptacle, 20 Position, 2Row; Connector Systems Samtec - 11P5090 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board Connector, Receptacle, 20 Position, 2Row; Connector Systems Samtec
11P5090
Board To Board Connector, Receptacle, 20 Position, 2Row; Connector Systems Samtec 11P5090
BOARD TO BOARD CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:IPS1 Series RoHS Compliant: Yes

BOARD TO BOARD CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:IPS1 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - IPS1-110-01-S-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
IPS1-110-01-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets IPS1-110-01-S-D
CONN RCPT 20POS 0.1 GOLD PCB

CONN RCPT 20POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800400 IPS1-110-01-S-D 11P5090 IPS1-110-01-S-D
Product Name PCB Sockets Pin & Socket Connectors Board To Board Connector, Receptacle, 20 Position, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products