Samtec Inc. Terminals LS2-110-02-L-D

Description
2.00 mm Shrouded Variable Stack Height T
Request a Quote Datasheet
Description
2.00 mm Shrouded Variable Stack Height T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
2.00 mm Shrouded Variable Stack Height T

2.00 mm Shrouded Variable Stack Height T

Buy Now
Socket, 2Mm, Smt, 20 Position; Connector Systems Samtec - 85T5447 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2Mm, Smt, 20 Position; Connector Systems Samtec
85T5447
Socket, 2Mm, Smt, 20 Position; Connector Systems Samtec 85T5447
SOCKET, 2MM, SMT, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Straight; Product Range:LS2 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

SOCKET, 2MM, SMT, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Straight; Product Range:LS2 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LS2-110-02-L-D
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LS2-110-02-L-D
CONN SELF-MATE 20POS SMD GOLD

CONN SELF-MATE 20POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number LS2-110-02-L-D 85T5447 LS2-110-02-L-D
Product Name Terminals Socket, 2Mm, Smt, 20 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29410-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
BergStik ® - 10082201-104-05LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
SIM Card Connector Push Type 8 Pin Metal Body AT - ET-SIM8PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details