Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins IPT1-105-01-S-D-VS

Description
CONN HEADER SMD 10POS 2.54MM
Datasheet
Description
CONN HEADER SMD 10POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
IPT1-105-01-S-D-VS
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins IPT1-105-01-S-D-VS
CONN HEADER SMD 10POS 2.54MM

CONN HEADER SMD 10POS 2.54MM

Supplier's Site
Socket, 2.54Mm, Smt, 2X5Way; Connector Systems Samtec - 11P5104 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, 2X5Way; Connector Systems Samtec
11P5104
Socket, 2.54Mm, Smt, 2X5Way; Connector Systems Samtec 11P5104
SOCKET, 2.54MM, SMT, 2X5WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:IPT1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, 2X5WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:IPT1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IPT1-105-01-S-D-VS 11P5104
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Socket, 2.54Mm, Smt, 2X5Way; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Surface Mount
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
UHF (M) St. Connector for RG316 Cable PL259(PLUG) - ET-UMS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details