Samtec Inc. Electronic Connector JW-11-04-T-S-450-250

Description
CONN HDR 11POS 0.156 STACK T/H Product overview: JW-11-04-T-S-450-250 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-JW-11-04-T-S-450 -250 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 11POS 0.156 STACK T/H Product overview: JW-11-04-T-S-450-250 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-JW-11-04-T-S-450 -250 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
400-JW-11-04-T-S-450-250
Electronic Connector 400-JW-11-04-T-S-450-250
CONN HDR 11POS 0.156 STACK T/H Product overview: JW-11-04-T-S-450-250 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-JW-11-04-T-S-450 -250 can be used for catalog matching and distributor lookup.

CONN HDR 11POS 0.156 STACK T/H Product overview: JW-11-04-T-S-450-250 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-JW-11-04-T-S-450-250 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1157368-JW-11-04-T-S-450-250 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1157368-JW-11-04-T-S-450-250
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1157368-JW-11-04-T-S-450-250
Win Source Part Number: 1157368-JW-11-04-T-S -450-250 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: JW Number of Positions: 11 Pitch: 0.156" (3.96mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.250" (6.350mm) Length - Stack Height: 0.450" (11.430mm) Length - Tail: 0.090" (2.286mm) Contact Finish - Post (Mating): Tin Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.990" (25.146mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8463 Base Product Number: JW-11-04

Win Source Part Number: 1157368-JW-11-04-T-S-450-250
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: JW
Number of Positions: 11
Pitch: 0.156" (3.96mm)
Color: Black
Number of Rows: 1
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.250" (6.350mm)
Length - Stack Height: 0.450" (11.430mm)
Length - Tail: 0.090" (2.286mm)
Contact Finish - Post (Mating): Tin
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 0.990" (25.146mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM8463
Base Product Number: JW-11-04

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
JW-11-04-T-S-450-250
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) JW-11-04-T-S-450-250
CONN HDR 11POS 0.156 STACK T/H

CONN HDR 11POS 0.156 STACK T/H

Supplier's Site
.156
Chicago, IL, United States
.156" Flex Stack, Power Flexible Board Stacker Samtec
11P5157
.156" Flex Stack, Power Flexible Board Stacker Samtec 11P5157
.156" Flex Stack, Power Flexible Board Stacker

.156" Flex Stack, Power Flexible Board Stacker

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 400-JW-11-04-T-S-450-250 1157368-JW-11-04-T-S-450-250 JW-11-04-T-S-450-250 11P5157
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) .156" Flex Stack, Power Flexible Board Stacker Samtec
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connector Backshells - 305127 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1408-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details