Samtec Inc. Socket, 2.54Mm, 2X15Way; Connector Systems Samtec IPT1-115-08-S-D

Description
SOCKET, 2.54MM, 2X15WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Description
SOCKET, 2.54MM, 2X15WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 2X15Way from Samtec, part number 85T5066, features a shrouded design suitable for board-to-board applications. It has a pitch spacing of 2.54mm and consists of 30 contacts arranged in 2 rows. The connector supports both through-hole and surface mount terminations, with various lead styles available. The insulator is made from black LCP, while the contacts are constructed from phosphor bronze with options for tin or gold plating. The product is rated for a voltage of 775 VAC and 1095 VDC, with a current rating that varies per contact, reaching up to 5.9 A. It operates within a temperature range of -55°C to +105°C with tin plating and -55°C to +125°C with gold plating. The connector is RoHS compliant and offers features such as individually shrouded contacts for enhanced electrical and mechanical protection.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 2X15Way from Samtec, part number 85T5066, features a shrouded design suitable for board-to-board applications. It has a pitch spacing of 2.54mm and consists of 30 contacts arranged in 2 rows. The connector supports both through-hole and surface mount terminations, with various lead styles available. The insulator is made from black LCP, while the contacts are constructed from phosphor bronze with options for tin or gold plating. The product is rated for a voltage of 775 VAC and 1095 VDC, with a current rating that varies per contact, reaching up to 5.9 A. It operates within a temperature range of -55°C to +105°C with tin plating and -55°C to +125°C with gold plating. The connector is RoHS compliant and offers features such as individually shrouded contacts for enhanced electrical and mechanical protection.

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, 2X15Way; Connector Systems Samtec - 85T5066 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X15Way; Connector Systems Samtec
85T5066
Socket, 2.54Mm, 2X15Way; Connector Systems Samtec 85T5066
SOCKET, 2.54MM, 2X15WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

SOCKET, 2.54MM, 2X15WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T5066
Product Name Socket, 2.54Mm, 2X15Way; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers