Samtec Inc. Terminals LS2-120-02-F-D

Description
2.00 mm Shrouded Variable Stack Height T
Request a Quote Datasheet
Description
2.00 mm Shrouded Variable Stack Height T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - LS2-120-02-F-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm Shrouded Variable Stack Height T

2.00 mm Shrouded Variable Stack Height T

Buy Now
Socket, 2Mm, Smt, 40 Position; Connector Systems Samtec - 84T0617 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2Mm, Smt, 40 Position; Connector Systems Samtec
84T0617
Socket, 2Mm, Smt, 40 Position; Connector Systems Samtec 84T0617
SOCKET, 2MM, SMT, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount Straight; Product Range:LS2 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

SOCKET, 2MM, SMT, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount Straight; Product Range:LS2 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LS2-120-02-F-D 84T0617
Product Name Terminals Socket, 2Mm, Smt, 40 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28657-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers