Samtec Inc. PCB Headers LS2-110-01-F-D-RA1

Description
Samtec LS2-110-01-F-D-RA1 PCB Header
Request a Quote Datasheet
Description
Samtec LS2-110-01-F-D-RA1 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2000289 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2000289
PCB Headers 2000289
Samtec LS2-110-01-F-D-RA1 PCB Header

Samtec LS2-110-01-F-D-RA1 PCB Header

Supplier's Site
PCB Headers - 2000290 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2000290
PCB Headers 2000290
Samtec LS2-110-01-F-D-RA1 PCB Header

Samtec LS2-110-01-F-D-RA1 PCB Header

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LS2-110-01-F-D-RA1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LS2-110-01-F-D-RA1
CONN SELF-MATE 20POS R/A GOLD

CONN SELF-MATE 20POS R/A GOLD

Supplier's Site
Socket, 2Mm, Right Angle, 20 Position; Connector Systems Samtec - 85T5444 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2Mm, Right Angle, 20 Position; Connector Systems Samtec
85T5444
Socket, 2Mm, Right Angle, 20 Position; Connector Systems Samtec 85T5444
SOCKET, 2MM, RIGHT ANGLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:LS2 Series RoHS Compliant: Yes

SOCKET, 2MM, RIGHT ANGLE, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:LS2 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000289 LS2-110-01-F-D-RA1 85T5444
Product Name PCB Headers Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Socket, 2Mm, Right Angle, 20 Position; Connector Systems Samtec
Geometry Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
BergStik ® - 10076801-101A16LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 1500 volts
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Ribbon Cable Connectors - 103310-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers