Samtec Inc. Pin & Socket Connectors IPS1-115-01-S-D-RA

Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet
Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - IPS1-115-01-S-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPS1-115-01-S-D-RA
Pin & Socket Connectors IPS1-115-01-S-D-RA
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Board To Board Connector, Receptacle, 30Pos, 2Row; Connector Systems Samtec - 11P5094 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board Connector, Receptacle, 30Pos, 2Row; Connector Systems Samtec
11P5094
Board To Board Connector, Receptacle, 30Pos, 2Row; Connector Systems Samtec 11P5094
BOARD TO BOARD CONNECTOR, RECEPTACLE, 30POS, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:IPS1 Series RoHS Compliant: Yes

BOARD TO BOARD CONNECTOR, RECEPTACLE, 30POS, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:IPS1 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
IPS1-115-01-S-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets IPS1-115-01-S-D-RA
CONN RCPT 30POS 0.1 GOLD PCB R/A

CONN RCPT 30POS 0.1 GOLD PCB R/A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IPS1-115-01-S-D-RA 11P5094 IPS1-115-01-S-D-RA
Product Name Pin & Socket Connectors Board To Board Connector, Receptacle, 30Pos, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
XH2 Half-pitch Board-to-Board Connectors - XH2A-8042-A - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
View Details