Samtec Inc. Socket, 2.54Mm, 2X20Way; Connector Systems Samtec IPT1-120-04-S-D

Description
SOCKET, 2.54MM, 2X20WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, 2X20WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, 2X20Way; Connector Systems Samtec - 85T5072 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X20Way; Connector Systems Samtec
85T5072
Socket, 2.54Mm, 2X20Way; Connector Systems Samtec 85T5072
SOCKET, 2.54MM, 2X20WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

SOCKET, 2.54MM, 2X20WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T5072
Product Name Socket, 2.54Mm, 2X20Way; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1266-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
PCB Headers - 1731008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details