Samtec Inc. Terminals IPT1-105-01-S-D

Description
.100 Mini Mate Isolated Power Connector
Request a Quote
Description
.100 Mini Mate Isolated Power Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - IPT1-105-01-S-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Board To Board Connector, Header, 10 Position, 2Row; Connector Systems Samtec - 11P5102 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board Connector, Header, 10 Position, 2Row; Connector Systems Samtec
11P5102
Board To Board Connector, Header, 10 Position, 2Row; Connector Systems Samtec 11P5102
BOARD TO BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series RoHS Compliant: Yes

BOARD TO BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IPT1-105-01-S-D 11P5102
Product Name Terminals Board To Board Connector, Header, 10 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data