Samtec Inc. Socket, 2.54Mm, Right Angle, Through Hole, 22 Position; Connector Systems Samtec IPS1-111-01-L-D-RA

Description
SOCKET, 2.54MM, RIGHT ANGLE, THROUGH HOLE, 22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, RIGHT ANGLE, THROUGH HOLE, 22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Right Angle, Through Hole, 22 Position; Connector Systems Samtec - 85T5008 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Right Angle, Through Hole, 22 Position; Connector Systems Samtec
85T5008
Socket, 2.54Mm, Right Angle, Through Hole, 22 Position; Connector Systems Samtec 85T5008
SOCKET, 2.54MM, RIGHT ANGLE, THROUGH HOLE, 22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, RIGHT ANGLE, THROUGH HOLE, 22 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T5008
Product Name Socket, 2.54Mm, Right Angle, Through Hole, 22 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
“N Series, Female to Female, Adapter - 9312 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details