Samtec Inc. Terminals IPT1-125-01-S-D

Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet
Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - IPT1-125-01-S-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Socket, 2.54Mm, 2X25Way; Connector Systems Samtec - 11P5114 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X25Way; Connector Systems Samtec
11P5114
Socket, 2.54Mm, 2X25Way; Connector Systems Samtec 11P5114
SOCKET, 2.54MM, 2X25WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

SOCKET, 2.54MM, 2X25WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IPT1-125-01-S-D 11P5114
Product Name Terminals Socket, 2.54Mm, 2X25Way; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data