Samtec Inc. PCB Headers LS2-115-01-F-D-RA1

Description
Samtec LS2-115-01-F-D-RA1 PCB Header
Request a Quote Datasheet
Description
Samtec LS2-115-01-F-D-RA1 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2088798 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2088798
PCB Headers 2088798
Samtec LS2-115-01-F-D-RA1 PCB Header

Samtec LS2-115-01-F-D-RA1 PCB Header

Supplier's Site
PCB Headers - 2088797 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2088797
PCB Headers 2088797
Samtec LS2-115-01-F-D-RA1 PCB Header

Samtec LS2-115-01-F-D-RA1 PCB Header

Supplier's Site
Socket, 2Mm, Right Angle, 30 Position; Connector Systems Samtec - 85T5448 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2Mm, Right Angle, 30 Position; Connector Systems Samtec
85T5448
Socket, 2Mm, Right Angle, 30 Position; Connector Systems Samtec 85T5448
SOCKET, 2MM, RIGHT ANGLE, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:LS2 Series RoHS Compliant: Yes

SOCKET, 2MM, RIGHT ANGLE, 30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:LS2 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LS2-115-01-F-D-RA1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LS2-115-01-F-D-RA1
CONN SELF-MATE 30POS R/A GOLD

CONN SELF-MATE 30POS R/A GOLD

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2088798 85T5448 LS2-115-01-F-D-RA1
Product Name PCB Headers Socket, 2Mm, Right Angle, 30 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Geometry Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data