Samtec Inc. Socket, 2Mm, Right Angle, 10 Position; Connector Systems Samtec LS2-105-01-F-D-RA1

Description
SOCKET, 2MM, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:LS2 Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2MM, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:LS2 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2Mm, Right Angle, 10 Position; Connector Systems Samtec - 85T5440 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2Mm, Right Angle, 10 Position; Connector Systems Samtec
85T5440
Socket, 2Mm, Right Angle, 10 Position; Connector Systems Samtec 85T5440
SOCKET, 2MM, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:LS2 Series RoHS Compliant: Yes

SOCKET, 2MM, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:LS2 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LS2-105-01-F-D-RA1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LS2-105-01-F-D-RA1
CONN SELF-MATE 10POS R/A GOLD

CONN SELF-MATE 10POS R/A GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 85T5440 LS2-105-01-F-D-RA1
Product Name Socket, 2Mm, Right Angle, 10 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 1920-1827-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
SB ® 50/Powerpole ® 75 Die Set #6 AWG - 1388G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers