Samtec Inc. Pin & Socket Connectors IPS1-110-01-S-D-VS-PL

Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet
Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - IPS1-110-01-S-D-VS-PL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPS1-110-01-S-D-VS-PL
Pin & Socket Connectors IPS1-110-01-S-D-VS-PL
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Socket, 2.54Mm, Smt, 2X10 Position; Connector Systems Samtec - 85T5006 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, 2X10 Position; Connector Systems Samtec
85T5006
Socket, 2.54Mm, Smt, 2X10 Position; Connector Systems Samtec 85T5006
SOCKET, 2.54MM, SMT, 2X10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:IPS1 Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, 2X10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:IPS1 Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
IPS1-110-01-S-D-VS-PL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets IPS1-110-01-S-D-VS-PL
CONN RCPT 20POS 0.1 GOLD SMD

CONN RCPT 20POS 0.1 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IPS1-110-01-S-D-VS-PL 85T5006 IPS1-110-01-S-D-VS-PL
Product Name Pin & Socket Connectors Socket, 2.54Mm, Smt, 2X10 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79004-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
50 Ohm TNC Straight Plug - 150108 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-607-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers