Samtec Inc. Headers & Wire Housings JW-02-04-T-S-250-250

Description
.200 Power Board Stacker
Request a Quote Datasheet
Description
.200 Power Board Stacker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Headers & Wire Housings
JW-02-04-T-S-250-250
Headers & Wire Housings JW-02-04-T-S-250-250
.200 Power Board Stacker

.200 Power Board Stacker

Buy Now
Singapore, Singapore
Electronic Connector
400-JW-02-04-T-S-250-250
Electronic Connector 400-JW-02-04-T-S-250-250
CONN HDR 2POS 0.156 STACK T/H Product overview: JW-02-04-T-S-250-250 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-JW-02-04-T-S-250 -250 can be used for catalog matching and distributor lookup.

CONN HDR 2POS 0.156 STACK T/H Product overview: JW-02-04-T-S-250-250 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-JW-02-04-T-S-250-250 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1101281-JW-02-04-T-S-250-250 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1101281-JW-02-04-T-S-250-250
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1101281-JW-02-04-T-S-250-250
Win Source Part Number: 1101281-JW-02-04-T-S -250-250 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: JW Number of Positions: 2 Pitch: 0.156" (3.96mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.250" (6.350mm) Length - Stack Height: 0.250" (6.350mm) Length - Tail: 0.090" (2.286mm) Contact Finish - Post (Mating): Tin Mounting Type: Through Hole Alternative Parts (Cross-Reference): FWJ-02-01-T-S; 640389-2; 640387-2; 644752-2; 644751-2; 0026484021; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.590" (14.986mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8444 Base Product Number: JW-02-04

Win Source Part Number: 1101281-JW-02-04-T-S-250-250
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: JW
Number of Positions: 2
Pitch: 0.156" (3.96mm)
Color: Black
Number of Rows: 1
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.250" (6.350mm)
Length - Stack Height: 0.250" (6.350mm)
Length - Tail: 0.090" (2.286mm)
Contact Finish - Post (Mating): Tin
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): FWJ-02-01-T-S; 640389-2; 640387-2; 644752-2; 644751-2; 0026484021;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 0.590" (14.986mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM8444
Base Product Number: JW-02-04

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
JW-02-04-T-S-250-250
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) JW-02-04-T-S-250-250
CONN HDR 2POS 0.156 STACK T/H

CONN HDR 2POS 0.156 STACK T/H

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number JW-02-04-T-S-250-250 400-JW-02-04-T-S-250-250 1101281-JW-02-04-T-S-250-250 JW-02-04-T-S-250-250
Product Name Headers & Wire Housings Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-35-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details