Samtec Inc. Terminals IPT1-115-08-L-D

Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet
Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - IPT1-115-08-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec - 85T5065 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec
85T5065
Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec 85T5065
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IPT1-115-08-L-D 85T5065
Product Name Terminals Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data