Samtec Inc. Pin & Socket Connectors IPS1-125-01-S-D-RA

Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet
Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - IPS1-125-01-S-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPS1-125-01-S-D-RA
Pin & Socket Connectors IPS1-125-01-S-D-RA
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Socket, 2.54Mm, Right Angle, 2X25 Position; Connector Systems Samtec - 11P5100 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Right Angle, 2X25 Position; Connector Systems Samtec
11P5100
Socket, 2.54Mm, Right Angle, 2X25 Position; Connector Systems Samtec 11P5100
SOCKET, 2.54MM, RIGHT ANGLE, 2X25 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:IPS1 Series RoHS Compliant: Yes

SOCKET, 2.54MM, RIGHT ANGLE, 2X25 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:IPS1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IPS1-125-01-S-D-RA 11P5100
Product Name Pin & Socket Connectors Socket, 2.54Mm, Right Angle, 2X25 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data