Samtec Inc. Socket, 2Mm, 40 Position; Connector Systems Samtec LS2-120-01-L-D

Description
SOCKET, 2MM, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:LS2 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2MM, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:LS2 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2Mm, 40 Position; Connector Systems Samtec - 84T0616 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2Mm, 40 Position; Connector Systems Samtec
84T0616
Socket, 2Mm, 40 Position; Connector Systems Samtec 84T0616
SOCKET, 2MM, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:LS2 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

SOCKET, 2MM, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:LS2 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LS2-120-01-L-D
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LS2-120-01-L-D
CONN SELF-MATE 40POS VERT GOLD

CONN SELF-MATE 40POS VERT GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 84T0616 LS2-120-01-L-D
Product Name Socket, 2Mm, 40 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data