Samtec Inc. PCB Sockets IPS1-110-01-S-D-RA

Description
Samtec IPS1-110-01-S-D-RA PCB Socket
Request a Quote Datasheet
Description
Samtec IPS1-110-01-S-D-RA PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1801774 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801774
PCB Sockets 1801774
Samtec IPS1-110-01-S-D-RA PCB Socket

Samtec IPS1-110-01-S-D-RA PCB Socket

Supplier's Site
PCB Sockets - 1801407 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801407
PCB Sockets 1801407
Samtec IPS1-110-01-S-D-RA PCB Socket

Samtec IPS1-110-01-S-D-RA PCB Socket

Supplier's Site
Pin & Socket Connectors - IPS1-110-01-S-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPS1-110-01-S-D-RA
Pin & Socket Connectors IPS1-110-01-S-D-RA
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - IPS1-110-01-S-D-RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
IPS1-110-01-S-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets IPS1-110-01-S-D-RA
CONN RCPT 20POS 0.1 GOLD PCB R/A

CONN RCPT 20POS 0.1 GOLD PCB R/A

Supplier's Site
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec - 53AJ6473 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec
53AJ6473
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec 53AJ6473
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:IPS1 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:IPS1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801774 IPS1-110-01-S-D-RA IPS1-110-01-S-D-RA 53AJ6473
Product Name PCB Sockets Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole, Right Angle Through Hole Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-104-206-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details