Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LS2-120-01-L-D-RA2

Description
CONN SELF-MATE 40POS R/A GOLD
Description
CONN SELF-MATE 40POS R/A GOLD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LS2-120-01-L-D-RA2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LS2-120-01-L-D-RA2
CONN SELF-MATE 40POS R/A GOLD

CONN SELF-MATE 40POS R/A GOLD

Supplier's Site
Board Connector, 40 Contact(S), 2 Row(S), Hermaphroditic, Right Angle, 0.079 Inch Pitch, Solder Terminal, Locking, Black Insulator, Socket Samtec - 07AK0488 - Newark, An Avnet Company
Chicago, IL, United States
Board Connector, 40 Contact(S), 2 Row(S), Hermaphroditic, Right Angle, 0.079 Inch Pitch, Solder Terminal, Locking, Black Insulator, Socket Samtec
07AK0488
Board Connector, 40 Contact(S), 2 Row(S), Hermaphroditic, Right Angle, 0.079 Inch Pitch, Solder Terminal, Locking, Black Insulator, Socket Samtec 07AK0488
BOARD CONNECTOR, 40 CONTACT(S), 2 ROW(S), HERMAPHRODITIC, RIGHT ANGLE, 0.079 INCH PITCH, SOLDER TERMINAL, LOCKING, BLACK INSULATOR, SOCKET

BOARD CONNECTOR, 40 CONTACT(S), 2 ROW(S), HERMAPHRODITIC, RIGHT ANGLE, 0.079 INCH PITCH, SOLDER TERMINAL, LOCKING, BLACK INSULATOR, SOCKET

Supplier's Site
Socket, 2Mm, Right Angle, 40 Position; Connector Systems Samtec - 26R3374 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2Mm, Right Angle, 40 Position; Connector Systems Samtec
26R3374
Socket, 2Mm, Right Angle, 40 Position; Connector Systems Samtec 26R3374
SOCKET, 2MM, RIGHT ANGLE, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:LS2 Series; Gender:ReceptacleRoH S Compliant: Yes

SOCKET, 2MM, RIGHT ANGLE, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:LS2 Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number LS2-120-01-L-D-RA2 07AK0488 26R3374
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Board Connector, 40 Contact(S), 2 Row(S), Hermaphroditic, Right Angle, 0.079 Inch Pitch, Solder Terminal, Locking, Black Insulator, Socket Samtec Socket, 2Mm, Right Angle, 40 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1406-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1730801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details