The Samtec IPT1 Series Header is a 2.54 mm pitch, through-hole vertical connector with 30 positions and two rows. It features individually shrouded contacts for enhanced electrical and mechanical protection. The connector is made from black LCP insulator material and utilizes phosphor bronze for the contacts, with plating options available in tin or gold over nickel. It operates within a temperature range of -55°C to +105°C with tin plating and -55°C to +125°C with gold plating. The voltage rating is 775 VAC and 1095 VDC, with a current rating of up to 5.9 A per contact depending on the pin position. The connector is RoHS compliant and offers various lead styles, including through-hole and right angle options. It is suitable for applications requiring reliable board-to-board connections.
Samtec IPT1-115-01-L-D PCB Header
Samtec IPT1-115-01-L-D PCB Header
.100 Mini Mate Isolated Power Connector
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7676871P | 7676871 | IPT1-115-01-L-D | 85T5055 |
| Product Name | PCB Headers | PCB Headers | Terminals | Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec |
| Geometry | Straight | Straight; Straight |