Samtec Inc. Terminals IPT1-125-02-L-D

Description
.100 Mini Mate Isolated Power Connector
Request a Quote
Description
.100 Mini Mate Isolated Power Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec IPT1 series header, part number 85T5083, is a 50-position through-hole vertical connector with a pitch spacing of 2.54 mm. It features individually shrouded contacts for enhanced electrical and mechanical protection. The connector is constructed from black LCP for the insulator and phosphor bronze for the contacts, with plating options available in tin or gold over nickel. It operates within a temperature range of -55°C to +105°C with tin plating and -55°C to +125°C with gold plating. The voltage rating is 775 VAC and 1095 VDC, with a current rating of up to 5.9 A per contact depending on the pin position. The connector is RoHS compliant and offers various lead styles, including through-hole and right angle options. It is suitable for applications requiring reliable board-to-board connections.

Datasheet Summary
Powered by GS/AI

The Samtec IPT1 series header, part number 85T5083, is a 50-position through-hole vertical connector with a pitch spacing of 2.54 mm. It features individually shrouded contacts for enhanced electrical and mechanical protection. The connector is constructed from black LCP for the insulator and phosphor bronze for the contacts, with plating options available in tin or gold over nickel. It operates within a temperature range of -55°C to +105°C with tin plating and -55°C to +125°C with gold plating. The voltage rating is 775 VAC and 1095 VDC, with a current rating of up to 5.9 A per contact depending on the pin position. The connector is RoHS compliant and offers various lead styles, including through-hole and right angle options. It is suitable for applications requiring reliable board-to-board connections.

Suppliers

Company
Product
Description
Supplier Links
Terminals - IPT1-125-02-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec - 85T5083 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec
85T5083
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec 85T5083
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IPT1-125-02-L-D 85T5083
Product Name Terminals Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data