Samtec Inc. Terminals IPT1-105-03-L-D

Description
.100 Mini Mate Isolated Power Connector
Request a Quote
Description
.100 Mini Mate Isolated Power Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - IPT1-105-03-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec - 85T5025 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec
85T5025
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec 85T5025
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:IPT1 Series RoHS Compliant: Yes

Supplier's Site
SAMTEC IPT1-105-03-L-D Board-To-Board Connector, Vertical, IPT1 Series, 10 Contacts, Header, 2.54 mm, Through Hole, 2 Rows - 680-IPT1-105-03-L-D - Utmel Electronic Limited
Hong Kong, China
SAMTEC IPT1-105-03-L-D Board-To-Board Connector, Vertical, IPT1 Series, 10 Contacts, Header, 2.54 mm, Through Hole, 2 Rows
680-IPT1-105-03-L-D
SAMTEC IPT1-105-03-L-D Board-To-Board Connector, Vertical, IPT1 Series, 10 Contacts, Header, 2.54 mm, Through Hole, 2 Rows 680-IPT1-105-03-L-D
SAMTEC IPT1-105-03-L-D Board-To-Board Connector, Vertical, IPT1 Series, 10 Contacts, Header, 2.54 mm, Through Hole, 2 Rows

SAMTEC IPT1-105-03-L-D Board-To-Board Connector, Vertical, IPT1 Series, 10 Contacts, Header, 2.54 mm, Through Hole, 2 Rows

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IPT1-105-03-L-D 85T5025 680-IPT1-105-03-L-D
Product Name Terminals Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec SAMTEC IPT1-105-03-L-D Board-To-Board Connector, Vertical, IPT1 Series, 10 Contacts, Header, 2.54 mm, Through Hole, 2 Rows
Connector Type Board to Board Connector
Termination Through Hole Solder
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-1323G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details