Samtec Inc. Pin & Socket Connectors IPS1-115-01-L-D-RA

Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet
Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - IPS1-115-01-L-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPS1-115-01-L-D-RA
Pin & Socket Connectors IPS1-115-01-L-D-RA
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - IPS1-115-01-L-D-RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
IPS1-115-01-L-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets IPS1-115-01-L-D-RA
CONN RCPT 30POS 0.1 GOLD PCB R/A

CONN RCPT 30POS 0.1 GOLD PCB R/A

Supplier's Site
Socket, 2.54Mm, Right Angle, Through Hole, 30 Position; Connector Systems Samtec - 85T5011 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Right Angle, Through Hole, 30 Position; Connector Systems Samtec
85T5011
Socket, 2.54Mm, Right Angle, Through Hole, 30 Position; Connector Systems Samtec 85T5011
SOCKET, 2.54MM, RIGHT ANGLE, THROUGH HOLE, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, RIGHT ANGLE, THROUGH HOLE, 30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle, 2.54Mm, Tht, R/a, 30Way Rohs Compliant Samtec - 73AJ7106 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Tht, R/a, 30Way Rohs Compliant Samtec
73AJ7106
Receptacle, 2.54Mm, Tht, R/a, 30Way Rohs Compliant Samtec 73AJ7106
RECEPTACLE, 2.54MM, THT, R/A, 30WAY ROHS COMPLIANT: YES

RECEPTACLE, 2.54MM, THT, R/A, 30WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IPS1-115-01-L-D-RA IPS1-115-01-L-D-RA 85T5011 73AJ7106
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Right Angle, Through Hole, 30 Position; Connector Systems Samtec Receptacle, 2.54Mm, Tht, R/a, 30Way Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole, Right Angle Through Hole Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190505A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Minitek ® 2.00mm BTB/WTB - 10072353-F01-02LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers