Samtec Inc. Pin & Socket Connectors IPS1-115-01-L-D

Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet
Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - IPS1-115-01-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPS1-115-01-L-D
Pin & Socket Connectors IPS1-115-01-L-D
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
PCB Sockets - 7676859P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7676859P
PCB Sockets 7676859P
Samtec IPS1-115-01-L-D PCB Socket

Samtec IPS1-115-01-L-D PCB Socket

Supplier's Site
PCB Sockets - 7676859 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7676859
PCB Sockets 7676859
Samtec IPS1-115-01-L-D PCB Socket

Samtec IPS1-115-01-L-D PCB Socket

Supplier's Site
Socket, 2.54Mm, Vertical Through Hole, 30 Position; Connector Systems Samtec - 85T5010 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 30 Position; Connector Systems Samtec
85T5010
Socket, 2.54Mm, Vertical Through Hole, 30 Position; Connector Systems Samtec 85T5010
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:IPS1 Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:IPS1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number IPS1-115-01-L-D 7676859P 7676859 85T5010
Product Name Pin & Socket Connectors PCB Sockets PCB Sockets Socket, 2.54Mm, Vertical Through Hole, 30 Position; Connector Systems Samtec
Termination Solder Through hole
Category Board to Board Connector
Mounting Through hole Through Hole Mount
Voltage Rating 500 to 777 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Cable Mount Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Coaxial Connector; Military Connector
View Details
PCB Headers - 1731062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details