Samtec Inc. Pin & Socket Connectors IPS1-120-01-L-D

Description
.100 Mini Mate Isolated Power Connector
Request a Quote
Description
.100 Mini Mate Isolated Power Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - IPS1-120-01-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPS1-120-01-L-D
Pin & Socket Connectors IPS1-120-01-L-D
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec - 84T0320 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec
84T0320
Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec 84T0320
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:IPS1 Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:IPS1 Series RoHS Compliant: Yes

Supplier's Site
Receptacle, 2.54Mm, Tht Vert, 40Way Rohs Compliant Samtec - 60AJ3888 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Tht Vert, 40Way Rohs Compliant Samtec
60AJ3888
Receptacle, 2.54Mm, Tht Vert, 40Way Rohs Compliant Samtec 60AJ3888
RECEPTACLE, 2.54MM, THT VERT, 40WAY ROHS COMPLIANT: YES

RECEPTACLE, 2.54MM, THT VERT, 40WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IPS1-120-01-L-D 84T0320 60AJ3888
Product Name Pin & Socket Connectors Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec Receptacle, 2.54Mm, Tht Vert, 40Way Rohs Compliant Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Bulkhead Jack - 190728 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details
PCB Connectors - NCS-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details