TE Connectivity Lc Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Amp - Te Connectivity 6754485-1

Description
LC FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Plastic Body; Product Range:-; Connector Type:LC Fiber Optic RoHS Compliant: Yes
Datasheet
Description
LC FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Plastic Body; Product Range:-; Connector Type:LC Fiber Optic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lc Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Amp - Te Connectivity - 02M5305 - Newark, An Avnet Company
Chicago, IL, United States
Lc Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Amp - Te Connectivity
02M5305
Lc Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Amp - Te Connectivity 02M5305
LC FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Plastic Body; Product Range:-; Connector Type:LC Fiber Optic RoHS Compliant: Yes

LC FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Plastic Body; Product Range:-; Connector Type:LC Fiber Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02M5305
Product Name Lc Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Amp - Te Connectivity
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products