TE Connectivity Fiber Connector Covers & Caps 1918177-1

Description
Body Features Primary Product Color : Black Primary Product Material : PBT Mechanical Attachment Component Retention Feature : Strap Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Cover Type : Protective Cover Fiber Optic Connector Type : LC ODVA Usage Conditions Compatible With Connector Style : Receptacle
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PBT Mechanical Attachment Component Retention Feature : Strap Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Cover Type : Protective Cover Fiber Optic Connector Type : LC ODVA Usage Conditions Compatible With Connector Style : Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Connector Covers & Caps - 1918177-1 - TE Connectivity
Berwyn, PA, United States
Fiber Connector Covers & Caps
1918177-1
Fiber Connector Covers & Caps 1918177-1
Body Features Primary Product Color : Black Primary Product Material : PBT Mechanical Attachment Component Retention Feature : Strap Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Cover Type : Protective Cover Fiber Optic Connector Type : LC ODVA Usage Conditions Compatible With Connector Style : Receptacle

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT

Mechanical Attachment


  • Component Retention Feature : Strap

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Cover Type : Protective Cover
  • Fiber Optic Connector Type : LC ODVA

Usage Conditions


  • Compatible With Connector Style : Receptacle
Buy Now
Fiber Optic Connector Accessories - 1918177-1-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Accessories
1918177-1-ND
Fiber Optic Connector Accessories 1918177-1-ND
Connector Protective Cap For LC ODVA Compliant Connectors

Connector Protective Cap For LC ODVA Compliant Connectors

Buy Now Datasheet
Fiber Optic Connectors - 1918177-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Fiber Optic Connectors
1918177-1
Fiber Optic Connectors 1918177-1
PROT. COVER ASSY RECPT, 0DVA

PROT. COVER ASSY RECPT, 0DVA

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1918177-1 1918177-1-ND 1918177-1
Product Name Fiber Connector Covers & Caps Fiber Optic Connector Accessories Fiber Optic Connectors
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapters - In Series - 033-0001-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Fiber Optic Connectors - 1-6457567-4 - Powell Electronics, Inc.
Specs
Connector Type Fibre Channel Connectors
View Details
2 suppliers