Adapter Fiber Optic Connector ST Receptacle To Active Device Board/Panel Mount
ST FIBER OPTIC CONNECTOR, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:-; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Connector Type:ST Fiber Optic; Size:0.280 " H RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A32709-ND | 06M5942 |
| Product Name | Fiber Optic Connector Adapters | St Fiber Optic Connector, Multimode; Fibre Optic Connector Type Amp - Te Connectivity |
| Mounting | Board/Panel Mount |