TE Connectivity ODVA LC Connectors 1828618-2

Description
Body Features Primary Product Color : Black Product Type Features Connector & Housing Type : Plug Data Transmission Mode : Duplex Fiber Optic Mode : Singlemode
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Type Features Connector & Housing Type : Plug Data Transmission Mode : Duplex Fiber Optic Mode : Singlemode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODVA LC Connectors - 1828618-2 - TE Connectivity
Berwyn, PA, United States
ODVA LC Connectors
1828618-2
ODVA LC Connectors 1828618-2
Body Features Primary Product Color : Black Product Type Features Connector & Housing Type : Plug Data Transmission Mode : Duplex Fiber Optic Mode : Singlemode

Body Features


  • Primary Product Color : Black

Product Type Features


  • Connector & Housing Type : Plug
  • Data Transmission Mode : Duplex
  • Fiber Optic Mode : Singlemode
Buy Now
Fiber Optic Connectors - 1828618-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Fiber Optic Connectors
1828618-2
Fiber Optic Connectors 1828618-2
KIT,PLUG,LC,ODVA,SM

KIT,PLUG,LC,ODVA,SM

Buy Now
Singapore, Singapore
Electronic Connector
440-1828618-2
Electronic Connector 440-1828618-2
KIT,PLUG,LC,ODVA,SM Product overview: 1828618-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-1828618-2 can be used for catalog matching and distributor lookup.

KIT,PLUG,LC,ODVA,SM Product overview: 1828618-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 440-1828618-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Kit,plug,lc,odva,sm Te Connectivity - 52M8744 - Newark, An Avnet Company
Chicago, IL, United States
Kit,plug,lc,odva,sm Te Connectivity
52M8744
Kit,plug,lc,odva,sm Te Connectivity 52M8744
KIT,PLUG,LC,ODVA,SM

KIT,PLUG,LC,ODVA,SM

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1828618-2 1828618-2 440-1828618-2 52M8744
Product Name ODVA LC Connectors Fiber Optic Connectors Electronic Connector Kit,plug,lc,odva,sm Te Connectivity
Connector Type Fibre Channel Connectors Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Fibre Channel Connectors
View Details
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details