TE Connectivity Sc Fiber Optic Connector, 2Mm, Multimode; Fibre Optic Connector Type Amp - Te Connectivity 5504928-1

Description
SC FIBER OPTIC CONNECTOR, 2MM, MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SC FIBER OPTIC CONNECTOR, 2MM, MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sc Fiber Optic Connector, 2Mm, Multimode; Fibre Optic Connector Type Amp - Te Connectivity - 17M9198 - Newark, An Avnet Company
Chicago, IL, United States
Sc Fiber Optic Connector, 2Mm, Multimode; Fibre Optic Connector Type Amp - Te Connectivity
17M9198
Sc Fiber Optic Connector, 2Mm, Multimode; Fibre Optic Connector Type Amp - Te Connectivity 17M9198
SC FIBER OPTIC CONNECTOR, 2MM, MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; Product Range:- RoHS Compliant: Yes

SC FIBER OPTIC CONNECTOR, 2MM, MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M9198
Product Name Sc Fiber Optic Connector, 2Mm, Multimode; Fibre Optic Connector Type Amp - Te Connectivity
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 77 Degrees
Termination Crimp
View Details
MIL-DTL-26482 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details