TE Connectivity St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type Amp - Te Connectivity 503571-1

Description
ST FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Plastic Body; Product Range:-; Connector Type:ST Fiber Optic RoHS Compliant: Yes
Datasheet
Description
ST FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Plastic Body; Product Range:-; Connector Type:ST Fiber Optic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type Amp - Te Connectivity - 66F6963 - Newark, An Avnet Company
Chicago, IL, United States
St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type Amp - Te Connectivity
66F6963
St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type Amp - Te Connectivity 66F6963
ST FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Plastic Body; Product Range:-; Connector Type:ST Fiber Optic RoHS Compliant: Yes

ST FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Plastic Body; Product Range:-; Connector Type:ST Fiber Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66F6963
Product Name St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type Amp - Te Connectivity
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
XC4 DIN Medium/High-Current Connectors - XC4F-3213 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Termination Wrapping
View Details