TE Connectivity MC801 Fiber Connectors YMC8016-Z-13-04SN0

Description
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Zinc Nickel Configuration Features Number of Positions : 4 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product Type Features Connector Shell Size : 13
Request a Quote
Description
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Zinc Nickel Configuration Features Number of Positions : 4 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product Type Features Connector Shell Size : 13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MC801 Fiber Connectors - YMC8016-Z-13-04SN0 - TE Connectivity
Berwyn, PA, United States
MC801 Fiber Connectors
YMC8016-Z-13-04SN0
MC801 Fiber Connectors YMC8016-Z-13-04SN0
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Zinc Nickel Configuration Features Number of Positions : 4 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product Type Features Connector Shell Size : 13

Body Features


  • Mating Alignment Feature Material : Stainless Steel
  • Shell Plating Material : Zinc Nickel

Configuration Features


  • Number of Positions : 4

Housing Features


  • Shell Material : Aluminum

Other


  • Spring Material : Stainless Steel

Product Type Features


  • Connector Shell Size : 13
Buy Now
Swedesboro, NJ, United States
ARINC 801, TYPE 1 PLUG CONNECTOR

ARINC 801, TYPE 1 PLUG CONNECTOR

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YMC8016-Z-13-04SN0 YMC8016-Z-13-04SN0
Product Name MC801 Fiber Connectors Fiber Optics
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Connector Adapters - A20109-ND - DigiKey
Specs
Coupling / Adapter Coupling / Adapter
Mounting Panel Mount, Bulkhead
View Details
3 suppliers
ODVA LC Connectors - 1828618-2 - TE Connectivity
Specs
Connector Type Fibre Channel Connectors
View Details
4 suppliers