TE Connectivity HSSDC2 Connectors 1888372-1

Description
Configuration Features Number of Bays : 1 Number of Positions : 7 PCB Retention Location : On Shell Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Bays : 1 Number of Positions : 7 PCB Retention Location : On Shell Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSSDC2 Connectors - 1888372-1 - TE Connectivity
Berwyn, PA, United States
HSSDC2 Connectors
1888372-1
HSSDC2 Connectors 1888372-1
Configuration Features Number of Bays : 1 Number of Positions : 7 PCB Retention Location : On Shell Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]

Configuration Features


  • Number of Bays : 1
  • Number of Positions : 7
  • PCB Retention Location : On Shell

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Buy Now
I/O Connectors - 1888372-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1888372-1
I/O Connectors 1888372-1
RECPT,HSSDC2,FIBRE,O N TAPE

RECPT,HSSDC2,FIBRE,ON TAPE

Buy Now
Pluggable Connectors - 1888372-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1888372-1
Pluggable Connectors 1888372-1
CONN HSSDC2 RCPT 7POS SLD RA SMD

CONN HSSDC2 RCPT 7POS SLD RA SMD

Supplier's Site Datasheet
Recpt,hssdc2,fibre,on Tape Te Connectivity - 97X9673 - Newark, An Avnet Company
Chicago, IL, United States
Recpt,hssdc2,fibre,on Tape Te Connectivity
97X9673
Recpt,hssdc2,fibre,on Tape Te Connectivity 97X9673
RECPT,HSSDC2,FIBRE,O N TAPE

RECPT,HSSDC2,FIBRE,ON TAPE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1888372-1 1888372-1 1888372-1 97X9673
Product Name HSSDC2 Connectors I/O Connectors Pluggable Connectors Recpt,hssdc2,fibre,on Tape Te Connectivity
Connector Type Wire to Board Connector Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products