TE Connectivity LC Connectors 6828129-1

Description
Body Features Boot Color : Beige Boot Type : Bend Limiting Primary Product Color : Beige Configuration Features Endface Geometry : PC Dimensions Boot Length : 30.5 MM  [1.2 INCH ] Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Data Transmission Mode : Duplex Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Multimode
Request a Quote
Description
Body Features Boot Color : Beige Boot Type : Bend Limiting Primary Product Color : Beige Configuration Features Endface Geometry : PC Dimensions Boot Length : 30.5 MM  [1.2 INCH ] Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Data Transmission Mode : Duplex Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Multimode
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LC Connectors - 6828129-1 - TE Connectivity
Berwyn, PA, United States
LC Connectors
6828129-1
LC Connectors 6828129-1
Body Features Boot Color : Beige Boot Type : Bend Limiting Primary Product Color : Beige Configuration Features Endface Geometry : PC Dimensions Boot Length : 30.5 MM  [1.2 INCH ] Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Data Transmission Mode : Duplex Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Multimode

Body Features


  • Boot Color : Beige
  • Boot Type : Bend Limiting
  • Primary Product Color : Beige

Configuration Features


  • Endface Geometry : PC

Dimensions


  • Boot Length : 30.5 MM  [1.2 INCH ]
  • Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Data Transmission Mode : Duplex
  • Fiber Optic Cable Type : Tight Jacket
  • Fiber Optic Mode : Multimode
Buy Now
Co Kit, Lc, Mm, Dup Tight Rohs Compliant Amp - Te Connectivity - 88M0476 - Newark, An Avnet Company
Chicago, IL, United States
Co Kit, Lc, Mm, Dup Tight Rohs Compliant Amp - Te Connectivity
88M0476
Co Kit, Lc, Mm, Dup Tight Rohs Compliant Amp - Te Connectivity 88M0476
CO KIT, LC, MM, DUP TIGHT ROHS COMPLIANT: YES

CO KIT, LC, MM, DUP TIGHT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6828129-1 88M0476
Product Name LC Connectors Co Kit, Lc, Mm, Dup Tight Rohs Compliant Amp - Te Connectivity
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Blade Type Power Connector Assemblies - A124376-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers