TE Connectivity LC Connectors 3-2120871-1

Description
Body Features Boot Color : Beige Connector Color : Beige Epoxyless : No Configuration Features Endface Geometry : PC Dimensions LC Connector Fiber Diameter (MICM) : 125 LC Connector Outside Cable Diameter : 4.8 - 8 MM  [.188 - .31 INCH ] Housing Features Housing Color : Beige Packaging Features LC Connector Packaging Method : Blister Packaging Quantity : 1 Product Type Features LC Connector Fiber Type : OM2 LC Connector Mode : Multimode LC Connector Style : Duplex LC Connector System : LIGHTCRIMP Pre-Polished : No
Request a Quote Datasheet
Description
Body Features Boot Color : Beige Connector Color : Beige Epoxyless : No Configuration Features Endface Geometry : PC Dimensions LC Connector Fiber Diameter (MICM) : 125 LC Connector Outside Cable Diameter : 4.8 - 8 MM  [.188 - .31 INCH ] Housing Features Housing Color : Beige Packaging Features LC Connector Packaging Method : Blister Packaging Quantity : 1 Product Type Features LC Connector Fiber Type : OM2 LC Connector Mode : Multimode LC Connector Style : Duplex LC Connector System : LIGHTCRIMP Pre-Polished : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC Connectors - 3-2120871-1 - TE Connectivity
Berwyn, PA, United States
LC Connectors
3-2120871-1
LC Connectors 3-2120871-1
Body Features Boot Color : Beige Connector Color : Beige Epoxyless : No Configuration Features Endface Geometry : PC Dimensions LC Connector Fiber Diameter (MICM) : 125 LC Connector Outside Cable Diameter : 4.8 - 8 MM  [.188 - .31 INCH ] Housing Features Housing Color : Beige Packaging Features LC Connector Packaging Method : Blister Packaging Quantity : 1 Product Type Features LC Connector Fiber Type : OM2 LC Connector Mode : Multimode LC Connector Style : Duplex LC Connector System : LIGHTCRIMP Pre-Polished : No

Body Features


  • Boot Color : Beige
  • Connector Color : Beige
  • Epoxyless : No

Configuration Features


  • Endface Geometry : PC

Dimensions


  • LC Connector Fiber Diameter (MICM) : 125
  • LC Connector Outside Cable Diameter : 4.8 - 8 MM  [.188 - .31 INCH ]

Housing Features


  • Housing Color : Beige

Packaging Features


  • LC Connector Packaging Method : Blister
  • Packaging Quantity : 1

Product Type Features


  • LC Connector Fiber Type : OM2
  • LC Connector Mode : Multimode
  • LC Connector Style : Duplex
  • LC Connector System : LIGHTCRIMP
  • Pre-Polished : No
Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
3-2120871-1
Modular Connectors / Ethernet Connectors 3-2120871-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Fiber Optic Connector Adapters - A121732-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Adapters
A121732-ND
Fiber Optic Connector Adapters A121732-ND
Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange; Snap-In

Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange; Snap-In

Buy Now Datasheet
Fibre Optic, Lc, Jack, Multimode; Fibre Optic Connector Type Amp - Te Connectivity - 52Y9955 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic, Lc, Jack, Multimode; Fibre Optic Connector Type Amp - Te Connectivity
52Y9955
Fibre Optic, Lc, Jack, Multimode; Fibre Optic Connector Type Amp - Te Connectivity 52Y9955
FIBRE OPTIC, LC, JACK, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:-; Connector Body Material:Zinc Body; Product Range:Variant 14 RoHS Compliant: Yes

FIBRE OPTIC, LC, JACK, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:-; Connector Body Material:Zinc Body; Product Range:Variant 14 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-2120871-1 3-2120871-1 A121732-ND 52Y9955
Product Name LC Connectors Modular Connectors / Ethernet Connectors Fiber Optic Connector Adapters Fibre Optic, Lc, Jack, Multimode; Fibre Optic Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products