TE Connectivity Expanded Beam Fiber Housings 1918937-1

Description
Body Features Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Housing Type : Plug Fiber Optic Cable Type : Mil-Tactical Cable Fiber Optic Product Type : Connector Shell Kit
Request a Quote Datasheet
Description
Body Features Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Housing Type : Plug Fiber Optic Cable Type : Mil-Tactical Cable Fiber Optic Product Type : Connector Shell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expanded Beam Fiber Housings - 1918937-1 - TE Connectivity
Berwyn, PA, United States
Expanded Beam Fiber Housings
1918937-1
Expanded Beam Fiber Housings 1918937-1
Body Features Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Housing Type : Plug Fiber Optic Cable Type : Mil-Tactical Cable Fiber Optic Product Type : Connector Shell Kit

Body Features


  • Protective Cap Material : Thermoplastic
  • Shell Finish : Hard Anodize

Housing Features


  • Shell Material : Aluminum Alloy

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Product Type Features


  • Connector & Housing Type : Plug
  • Fiber Optic Cable Type : Mil-Tactical Cable
  • Fiber Optic Product Type : Connector Shell Kit
Buy Now
Fiber Optic Connector Accessories - 1918937-1-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Accessories
1918937-1-ND
Fiber Optic Connector Accessories 1918937-1-ND
Connector Shell Kit For Pro Beam Jr Plug Connectors

Connector Shell Kit For Pro Beam Jr Plug Connectors

Buy Now Datasheet
Fiber Optics - 1918937-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Fiber Optics
1918937-1
Fiber Optics 1918937-1
SHELL KIT, PLUG, PRO BEAM JR, HA

SHELL KIT, PLUG, PRO BEAM JR, HA

Buy Now
Shell Kit, Plug, Pbj Ha Te Connectivity - 65R1064 - Newark, An Avnet Company
Chicago, IL, United States
Shell Kit, Plug, Pbj Ha Te Connectivity
65R1064
Shell Kit, Plug, Pbj Ha Te Connectivity 65R1064
SHELL KIT, PLUG, PBJ HA

SHELL KIT, PLUG, PBJ HA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1918937-1 1918937-1-ND 1918937-1 65R1064
Product Name Expanded Beam Fiber Housings Fiber Optic Connector Accessories Fiber Optics Shell Kit, Plug, Pbj Ha Te Connectivity
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products