TE Connectivity Power Entry Modules 7-6609941-8

Description
Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 3 Input Voltage Selection : Dual AC (SMPS) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 115, 230 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : No Switch Filter Type : Power Entry (Filtered/Unfiltered ) Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 3 Input Voltage Selection : Dual AC (SMPS) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 115, 230 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : No Switch Filter Type : Power Entry (Filtered/Unfiltered ) Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules - 7-6609941-8 - TE Connectivity
Berwyn, PA, United States
Power Entry Modules
7-6609941-8
Power Entry Modules 7-6609941-8
Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 3 Input Voltage Selection : Dual AC (SMPS) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 115, 230 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : No Switch Filter Type : Power Entry (Filtered/Unfiltered ) Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Body Features


  • Filter Shield Type : Complete Shield
  • Product Orientation : Vertical

Configuration Features


  • Extender Options : None
  • Fuse Options : Dual

Dimensions


  • Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 3
  • Input Voltage Selection : Dual AC (SMPS)
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5
  • Operating Voltage (VAC) : 115, 230

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filter Connector Type : IEC 60320-1 C-14
  • Filter Switch Type : No Switch
  • Filter Type : Power Entry (Filtered/Unfiltered)
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : .187" FASTON

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
AC Power Entry Modules - 7-6609941-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
7-6609941-8
AC Power Entry Modules 7-6609941-8
C3492

C3492

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 7-6609941-8 7-6609941-8
Product Name Power Entry Modules AC Power Entry Modules
Applications Residential
Standards / Certifications RoHS
Voltage Rating 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172332-6 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
AC Power Entry Modules - 1-6609960-4 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
AC Power Entry Modules - 1-6609961-4 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details