TE Connectivity Rectangular Power Connectors 7-2332040-2

Description
Configuration Features Keying : G Number of Columns : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Seal Type : Interfacial Seal Contact Features Contact Layout : In-line Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Cable Exit Angle : Straight Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Yellow Housing Material : PBT GF Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : UL Agency/Standard Number : E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power Other For Use With : Cap, Receptacle, TPA, Seals Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 140 DEGC  [-22 - 284 DEGF ]
Request a Quote
Description
Configuration Features Keying : G Number of Columns : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Seal Type : Interfacial Seal Contact Features Contact Layout : In-line Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Cable Exit Angle : Straight Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Yellow Housing Material : PBT GF Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : UL Agency/Standard Number : E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power Other For Use With : Cap, Receptacle, TPA, Seals Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 140 DEGC  [-22 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 7-2332040-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
7-2332040-2
Rectangular Power Connectors 7-2332040-2
Configuration Features Keying : G Number of Columns : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Seal Type : Interfacial Seal Contact Features Contact Layout : In-line Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Cable Exit Angle : Straight Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Yellow Housing Material : PBT GF Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : UL Agency/Standard Number : E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power Other For Use With : Cap, Receptacle, TPA, Seals Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 140 DEGC  [-22 - 284 DEGF ]

Configuration Features


  • Keying : G
  • Number of Columns : 2
  • Number of Positions : 2
  • Number of Power Positions : 2
  • Number of Rows : 1
  • Seal Type : Interfacial Seal

Contact Features


  • Contact Layout : In-line
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Cable Exit Angle : Straight
  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Color : Yellow
  • Housing Material : PBT GF

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Agency/Standard : UL
  • Agency/Standard Number : E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Power

Other


  • For Use With : Cap, Receptacle, TPA, Seals

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Wire
  • Rectangular Power Connector Type : Housing
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 140 DEGC  [-22 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 7-2332040-2
Product Name Rectangular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2477508-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 10EF1FC-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers