TE Connectivity Rectangular Power Connectors 794153-1

Description
Configuration Features Insertion Force (NEWT) : 3.25 Number of Positions : 6 Number of Power Positions : 0 Number of Rows : 2 Number of Signal Positions : 6 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height (MM) : 19.6 Product Length (MM) : 20.1 Product Width (MM) : 15.1 Row-to-Row Spacing : 5.5 MM  [.216 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Color : Natural Housing Material : PBT Industry Standards Compatible With Agency/Standards Products : CSA, VDE Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Insertion Force (NEWT) : 3.25 Number of Positions : 6 Number of Power Positions : 0 Number of Rows : 2 Number of Signal Positions : 6 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height (MM) : 19.6 Product Length (MM) : 20.1 Product Width (MM) : 15.1 Row-to-Row Spacing : 5.5 MM  [.216 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Color : Natural Housing Material : PBT Industry Standards Compatible With Agency/Standards Products : CSA, VDE Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 794153-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
794153-1
Rectangular Power Connectors 794153-1
Configuration Features Insertion Force (NEWT) : 3.25 Number of Positions : 6 Number of Power Positions : 0 Number of Rows : 2 Number of Signal Positions : 6 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height (MM) : 19.6 Product Length (MM) : 20.1 Product Width (MM) : 15.1 Row-to-Row Spacing : 5.5 MM  [.216 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Color : Natural Housing Material : PBT Industry Standards Compatible With Agency/Standards Products : CSA, VDE Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Insertion Force (NEWT) : 3.25
  • Number of Positions : 6
  • Number of Power Positions : 0
  • Number of Rows : 2
  • Number of Signal Positions : 6

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Connector Height (MM) : 19.6
  • Product Length (MM) : 20.1
  • Product Width (MM) : 15.1
  • Row-to-Row Spacing : 5.5 MM  [.216 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Color : Natural
  • Housing Material : PBT

Industry Standards


  • Compatible With Agency/Standards Products : CSA, VDE
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Rectangular Power Connector Type : Housing
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Power to the Board - 794153-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
794153-1
Power to the Board 794153-1
Power to the Board AMP DUAC/PL 06P RECEPTABLE

Power to the Board AMP DUAC/PL 06P RECEPTABLE

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 794153-1 794153-1
Product Name Rectangular Power Connectors Power to the Board
Device Type Receptacle
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-834333-8 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1648117-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
Circular Power Connectors - 206137-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details